NEN-ISO 11898-6

Road vehicles - Controller area network (CAN) - Part 6: High-speed medium access unit with selective wake-up functionality

inactive, Most Current
Organization: NEN
Publication Date: 1 November 2013
Status: inactive
Page Count: 24
ICS Code (Car informatics. On board computer systems): 43.040.15
scope:

This part of ISO 11898 specifies the controller area network (CAN) physical layer for transmission rates up to 1 Mbit/s. It describes the medium access unit (MAU) functions. This part of ISO 11898 represents an extension of ISO 11898-2 and ISO 11898-5, specifying a selective wake-up mechanism using configurable CAN frames. Physical layer implementations according to this part of ISO 11898 are compliant with all parameters of ISO 11898-2 and ISO 11898-5. Implementations according to this part of ISO 11898, ISO 11898-2, and ISO 11898-5 are interoperable and can be used at the same time within one network.

Document History

NEN-ISO 11898-6
November 1, 2013
Road vehicles - Controller area network (CAN) - Part 6: High-speed medium access unit with selective wake-up functionality
This part of ISO 11898 specifies the controller area network (CAN) physical layer for transmission rates up to 1 Mbit/s. It describes the medium access unit (MAU) functions. This part of ISO 11898...
Advertisement