NEN-ISO 12635

Graphic technology - Plates for offset printing - Dimensions

inactive
Organization: NEN
Publication Date: 1 December 2008
Status: inactive
Page Count: 21
ICS Code (Reproduction equipment): 37.100.10
scope:

This International Standard specifies the width, length and thickness of metal lithographic printing plates (referred to hereafter as "plates"). For plates to be used in computer to plate (CtP) applications, flatness, edge straightness and burr requirements are also included. These requirements are applicable to unprocessed plates.

Document History

June 1, 2021
Graphic technology - Plates for offset printing - Dimensions
This document specifies the width, length and thickness of metal lithographic printing plates (referred to hereafter as “plates”). For plates to be used in computer to plate (CtP) applications,...
NEN-ISO 12635
December 1, 2008
Graphic technology - Plates for offset printing - Dimensions
This International Standard specifies the width, length and thickness of metal lithographic printing plates (referred to hereafter as “plates”). For plates to be used in computer to plate (CtP)...
Advertisement