NEN-ISO 11359-2

Plastics - Thermomechanical analysis (TMA) - Part 2: Determination of coefficient of linear thermal expansion and glass transition temperature

inactive
Organization: NEN
Publication Date: 1 November 1999
Status: inactive
Page Count: 18
ICS Code (Plastics in general): 83.080.01
scope:

Specifies a test method, using the thermodilatometry, for the determination of the coefficient of linear thermal expansion of plastics in a solid state by thermomechanical analysis (TMA). Also specifies the determination of the glass transition temperature using TMA.

Document History

January 1, 2022
Plastics - Thermomechanical analysis (TMA) - Part 2: Determination of coefficient of linear thermal expansion and glass transition temperature
This document specifies a test method, using thermodilatometry[1], for the determination of the coefficient of linear thermal expansion of plastics in a solid state by thermomechanical analysis...
NEN-ISO 11359-2
November 1, 1999
Plastics - Thermomechanical analysis (TMA) - Part 2: Determination of coefficient of linear thermal expansion and glass transition temperature
Specifies a test method, using the thermodilatometry, for the determination of the coefficient of linear thermal expansion of plastics in a solid state by thermomechanical analysis (TMA). Also...
Advertisement