NEN-ISO 16142-2

Medical devices - Recognized essential principles of safety and performance of medical devices - Part 2: General essential principles and additional specific essential principles for all IVD medical devices and guidance on the selection of standards

active, Most Current
Organization: NEN
Publication Date: 1 September 2017
Status: active
Page Count: 54
ICS Code (Medical equipment in general): 11.040.01
scope:

NEN-ISO 16142-2 which includes the essential principles of safety and performance, identifies significant standards and guides that can be used in the assessment of conformity of a medical device to the recognized essential principles that when met, indicate a medical device is safe and performs as intended. This document identifies and describes the six general essential principles of safety and performance (see Table B.1) that apply to all medical devices, including IVD medical devices (in vitro diagnostic). This document also identifies and describes the additional essential principles of safety and performance which need to be considered during the design and manufacturing process, which are relevant to IVD medical devices. This document is intended for use as guidance by medical device manufacturers, standards development organizations, authorities having jurisdiction, and conformity assessment bodies.

Document History

NEN-ISO 16142-2
September 1, 2017
Medical devices - Recognized essential principles of safety and performance of medical devices - Part 2: General essential principles and additional specific essential principles for all IVD medical devices and guidance on the selection of standards
NEN-ISO 16142-2 which includes the essential principles of safety and performance, identifies significant standards and guides that can be used in the assessment of conformity of a medical device to...
Advertisement