NEN-ISO 15407-2

Pneumatic fluid power - Five-port directional control valves, sizes 18 mm and 26 mm - Part 2: Mounting interface surfaces with optional electrical connector

active, Most Current
Organization: NEN
Publication Date: 1 June 2003
Status: active
Page Count: 18
ICS Code (Control components): 23.100.50
scope:

This part of ISO 15407 specifies the following requirements for a mounting interface and electrical connector for five-port pneumatic directional control valves, sizes 18 mm and 26 mm, for use at a maximum rated pressure of 1,6 MPa [16 bar 1) ]:- dimensions and tolerances of the interface features; - port identification; - identification of the result of control-mechanism actuation; - dimensions, tolerances and specifications for optional interface electrical connector mateability.

Document History

NEN-ISO 15407-2
June 1, 2003
Pneumatic fluid power - Five-port directional control valves, sizes 18 mm and 26 mm - Part 2: Mounting interface surfaces with optional electrical connector
This part of ISO 15407 specifies the following requirements for a mounting interface and electrical connector for five-port pneumatic directional control valves, sizes 18 mm and 26 mm, for use at a...
Advertisement