NEN-ISO 12641-1
Graphic technology - Prepress digital data exchange - Colour targets for input scanner calibration - Part 1: Colour targets for input scanner calibration
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2016 |
| Status: | active |
| Page Count: | 35 |
| ICS Code (IT applications in information, documentation and publishing): | 35.240.30 |
| ICS Code (Other standards related to graphic technology): | 37.100.99 |
scope:
NEN-ISO 12641-1 defines the layout and colorimetric values of targets for use in the calibration of a photographic product/input scanner combination (as used in the preparatory process for printing and publishing). One target is defined for positive colour transparency film and another is defined for colour photographic paper.
Document History
NEN-ISO 12641-1
May 1, 2016
Graphic technology - Prepress digital data exchange - Colour targets for input scanner calibration - Part 1: Colour targets for input scanner calibration
NEN-ISO 12641-1 defines the layout and colorimetric values of targets for use in the calibration of a photographic product/input scanner combination (as used in the preparatory process for printing...