NEN-ISO 1680-2

Acoustics - Test code for the measurement of airborne noise emitted by rotating electrical machinery - Part 2: Survey method

inactive, Most Current
Organization: NEN
Publication Date: 1 January 1992
Status: inactive
Page Count: 6
ICS Code (Noise emitted by machines and equipment): 17.140.20
ICS Code (Rotating machinery in general): 29.160.01
scope:

This part of ISO 1680 defines a measurement method for rotating electrical machines operating under steady noise conditions, the result of which can be expressed in sound power levels so that all machines tested using this code can be directly compared. This part of ISO 1680 applies to the measurement of airborne noise from rotating electrical machines, such as motors and generators of all sizes, when fitted with all auxiliaries which are necessary to achieve the agreed operating conditions.

Document History

NEN-ISO 1680-2
January 1, 1992
Acoustics - Test code for the measurement of airborne noise emitted by rotating electrical machinery - Part 2: Survey method
This part of ISO 1680 defines a measurement method for rotating electrical machines operating under steady noise conditions, the result of which can be expressed in sound power levels so that all...

References

Advertisement