NEN-ISO 17253

Earth-moving machinery and rough-terrain variable-reach trucks - Design requirements for machines intended to be driven on road

active, Most Current
Organization: NEN
Publication Date: 1 October 2014
Status: active
Page Count: 29
ICS Code (Earth-moving machinery): 53.100
scope:

NEN-ISO 17253 specifies the requirements for seated-operator, ride-on, earth-moving machinery, as defined in ISO 6165, and rough-terrain variable-reach trucks, as defined in ISO 10896-1, intended to be driven on public roads. It specifies the appropriate technical measures to eliminate or reduce risks arising from the significant hazards, hazardous situations, and hazardous events when these machines are driven on road. It is not applicable to the following: - machines on legs, e.g. walking excavators; - hazards related to standing-operator (ride-on or non-riding) or remote-control earth-moving machines/rough-terrain variable-reach trucks; - user requirements, including training, operator licensing, and machine taxation; - local use restrictions, such as road/bridge capacities; - environmental requirements, such as engine emissions, noise, refrigerants, or recyclability.

Document History

NEN-ISO 17253
October 1, 2014
Earth-moving machinery and rough-terrain variable-reach trucks - Design requirements for machines intended to be driven on road
NEN-ISO 17253 specifies the requirements for seated-operator, ride-on, earth-moving machinery, as defined in ISO 6165, and rough-terrain variable-reach trucks, as defined in ISO 10896-1, intended to...
Advertisement