NEN-ISO 1634-1

Wrought copper and copper alloy plate, sheet and strip - Part 1: Technical conditions of delivery for plate, sheet and strip for general purpose

inactive, Most Current
Organization: NEN
Publication Date: 1 August 1988
Status: inactive
ICS Code (Copper products): 77.150.30
scope:

This part of ISO 1634 specifies the technical conditions of delivery for wrought copper and copper alloy plate, sheet and strip for general purposes currently available in commercial quantities. For the purpose of this part of ISO 1634, the definitions for copper and copper alloys in ISO 197-1 and for plate, sheet and strip in ISO 197-3 as well as the principles for designation in ISO 1190-1 and ISO 1190-2 apply. For technical conditions of delivery plate, sheet and strip for boilers, pressure vessels and heat-exchangers, see ISO 1634-2; for strips for springs, see ISO 1634-3.

Document History

NEN-ISO 1634-1
August 1, 1988
Wrought copper and copper alloy plate, sheet and strip - Part 1: Technical conditions of delivery for plate, sheet and strip for general purpose
This part of ISO 1634 specifies the technical conditions of delivery for wrought copper and copper alloy plate, sheet and strip for general purposes currently available in commercial quantities. For...
Advertisement