NEN-ISO 17088

Specifications for compostable plastics

inactive
Organization: NEN
Publication Date: 1 June 2012
Status: inactive
Page Count: 18
ICS Code (Plastics in general): 83.080.01
scope:

This International Standard specifies procedures and requirements for the identification and labelling of plastics, and products made from plastics, that are suitable for recovery through aerobic composting. The four following aspects are addressed: a) biodegradation; b) disintegration during composting; c) negative effects on the composting process and facility; d) negative effects on the quality of the resulting compost, including the presence of high levels of regulated metals and other harmful components. This specification is intended to establish the requirements for the labelling of plastic products and materials, including packaging made from plastics, as "compostable" or "compostable in municipal and industrial composting facilities" or "biodegradable during composting" (for the purposes of this International Standard, these three expressions are considered to be equivalent). The labelling will, in addition, have to conform to all international, regional, national or local regulations (e.g. European Directive 94/62/EC).

Document History

May 1, 2021
Plastics - Organic recycling - Specifications for compostable plastics
This document specifies procedures and requirements for plastics, and products made from plastics, that are suitable for recovery through organic recycling. The four following aspects are addressed:...
NEN-ISO 17088
June 1, 2012
Specifications for compostable plastics
This International Standard specifies procedures and requirements for the identification and labelling of plastics, and products made from plastics, that are suitable for recovery through aerobic...
March 1, 2008
Specifications for compostable plastics
This International Standard specifies procedures and requirements for the identification and labelling of plastics, and products made from plastics, that are suitable for recovery through aerobic...
Advertisement