NEN-ISO 17190-9/C1

Urine-absorbing aids for incontinence - Test methods for characterizing polymer-based absorbent materials - Part 9: Gravimetric determination of density

inactive
Organization: NEN
Publication Date: 1 November 2002
Status: inactive
Page Count: 4
ICS Code (Aids for incontinence and ostomy): 11.180.20

Document History

November 1, 2020
Urine-absorbing aids for incontinence - Polyacrylate superabsorbent powders - Part 9: Test method for gravimetric determination of flow rate and bulk density
This document provides a test method to determine the mass flow rate and bulk density (or apparent density) of polyacrylate superabsorbent powders.
NEN-ISO 17190-9/C1
November 1, 2002
Urine-absorbing aids for incontinence - Test methods for characterizing polymer-based absorbent materials - Part 9: Gravimetric determination of density
A description is not available for this item.
January 1, 2002
Urine-absorbing aids for incontinence - Test methods for characterizing polymer-based absorbent materials - Part 9: Gravimetric determination of density
This part of ISO 17190 specifies a method for determining the apparent density of polyacrylate (PA) superabsorbent powders. This method has been tested in the range 0,67 g/ml to 0,72 g/ml (see annex...
Advertisement