NEN-ISO 2144
Paper, board and pulps - Determination of residue (ash) of ignition at 900 °C
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 1998 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Paper and board): | 85.060 |
scope:
Describes the determination of the residue on ignition of pulps, papers and boards. The standard is applicable to all types of pulp, paper and board. The lower limit of the determination is about 0,2 %.
Document History
NEN-ISO 2144
February 1, 1998
Paper, board and pulps - Determination of residue (ash) of ignition at 900 °C
Describes the determination of the residue on ignition of pulps, papers and boards. The standard is applicable to all types of pulp, paper and board. The lower limit of the determination is about 0,2...