NEN-ISO 2493
Paper and board - Determination of resistance to bending
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2004 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Paper and board): | 85.060 |
scope:
Applies to the measurement of the resistance to bending within the range 20 mN to 10 000 mN, but on some instruments down to about 2 mN. Does not apply to corrugated boards but may be applied to the components of such boards. The method is based on the beam principle and is applicable only to instruments which use a bending angle of 7,5° or 15°.
Document History
NEN-ISO 2493
December 1, 2004
Paper and board - Determination of resistance to bending
Applies to the measurement of the resistance to bending within the range 20 mN to 10 000 mN, but on some instruments down to about 2 mN. Does not apply to corrugated boards but may be applied to the...