NEN-ISO 28560-3
Information and documentation - RFID in libraries - Part 3: Fixed length encoding
| Organization: | NEN |
| Publication Date: | 1 August 2014 |
| Status: | inactive |
| Page Count: | 35 |
| ICS Code (IT applications in information, documentation and publishing): | 35.240.30 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
scope:
NEN-ISO 28560 provides a data model and encoding rules for the use of radio frequency identification (RFID) tags for items appropriate for the needs of all types of libraries (including national, academic, public, corporate, special, and school libraries). This part of ISO 28560 specifies the rules for encoding - a subset of data elements taken from the total set of data elements listed in ISO 28560-1 into a basic block, and - other data elements into extension blocks onto the RFID tag. A source of additional information about implementation issues is provided in Annex A.
Document History