NEN-ISO 2597-1

Iron ores - Determination of total iron content - Part 1: Titrimetric method after tin(II) chloride reduction

active, Most Current
Organization: NEN
Publication Date: 1 May 2006
Status: active
Page Count: 22
ICS Code (Iron ores): 73.060.10
scope:

This part of ISO 2597 specifies a titrimetric method for the determination of the total iron content of iron ores, using potassium dichromate after reduction of the trivalent iron by tin(II) chloride. The method is applicable to total iron contents between 30 % (mass fraction) and 72 % (mass fraction) in natural iron ores, iron ore concentrates and agglomerates, including sinter products.

Document History

NEN-ISO 2597-1
May 1, 2006
Iron ores - Determination of total iron content - Part 1: Titrimetric method after tin(II) chloride reduction
This part of ISO 2597 specifies a titrimetric method for the determination of the total iron content of iron ores, using potassium dichromate after reduction of the trivalent iron by tin(II)...
Advertisement