NEN-ISO 22768
Rubber, raw - Determination of the glass transition temperature by differential scanning calorimetry (DSC)
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 2017 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Latex and raw rubber): | 83.040.10 |
| ICS Code (Rubber): | 83.060 |
scope:
NEN-ISO 22768 specifies a method using a differential scanning calorimeter to determine the glass transition temperature of raw rubber.
Document History
NEN-ISO 22768
August 1, 2017
Rubber, raw - Determination of the glass transition temperature by differential scanning calorimetry (DSC)
NEN-ISO 22768 specifies a method using a differential scanning calorimeter to determine the glass transition temperature of raw rubber.
July 1, 2006
Rubber, raw - Determination of the glass transition temperature by differential scanning calorimetry (DSC)
This International Standard specifies a method using a differential scanning calorimeter to determine the glass transition temperature of raw rubber