NEN-ISO 464

Rolling bearings - Radial bearings with locating snap ring - Dimensions, geometrical product specifications (GPS) and tolerance values

active, Most Current
Organization: NEN
Publication Date: 1 November 2015
Status: active
Page Count: 25
ICS Code (Rolling bearings): 21.100.20
scope:

NEN-ISO 464 specifies the snap ring groove dimensions and tolerance values, chamfer dimensions on the snap ring groove side of the outer ring, and the snap ring dimensions and tolerance values for radial bearings in the dimension series 18 and 19 and the diameter series 0, 2, 3, and 4 (except dimension series 00, 82, and 83), as specified in ISO 15.

Document History

NEN-ISO 464
November 1, 2015
Rolling bearings - Radial bearings with locating snap ring - Dimensions, geometrical product specifications (GPS) and tolerance values
NEN-ISO 464 specifies the snap ring groove dimensions and tolerance values, chamfer dimensions on the snap ring groove side of the outer ring, and the snap ring dimensions and tolerance values for...
Advertisement