NEN-ISO 5692-2

Agricultural vehicles - Mechanical connections on towed vehicles - Part 2: Coupling ring 40 with socket

active
Organization: NEN
Publication Date: 1 April 2002
Status: active
Page Count: 14
ICS Code (Agricultural tractors and trailed vehicles): 65.060.10
scope:

Specifies the requirements for vehicle coupling rings with a ring inside diameter of 40 mm for coupling with the drawbar coupling specified in ISO 6489-2, as well as for ensuring vehicle coupling with the necessary horizontal and vertical rotation angle.

Document History

October 1, 2004
Agricultural vehicles - Mechanical connections on towed vehicles - Part 2: Coupling ring 40 with socket
A description is not available for this item.
NEN-ISO 5692-2
April 1, 2002
Agricultural vehicles - Mechanical connections on towed vehicles - Part 2: Coupling ring 40 with socket
Specifies the requirements for vehicle coupling rings with a ring inside diameter of 40 mm for coupling with the drawbar coupling specified in ISO 6489-2, as well as for ensuring vehicle coupling...
Advertisement