NEN-ISO 6194-5
Rotary-shaft lip-type seals incorporating elastomeric sealing elements - Part 5: Identification of visual imperfections
| Organization: | NEN |
| Publication Date: | 1 April 2008 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Seals): | 83.140.50 |
| ICS Code (Filters, seals and contamination of fluids): | 23.100.60 |
scope:
This part of ISO 6194 describes seals utilizing elastomeric sealing elements. They are normally considered suitable for use only at low pressures (see ISO 6194-1:2007, 6.1). This part of ISO 6194 defines and classifies typical surface imperfections that can impair the function of the seals and is intended as a convenience for purchasers and manufacturers in their discussions concerning the importance of these imperfections in different applications.
Document History