NEN-ISO 7176-9

Wheelchairs - Part 9: Climatic tests for electric wheelchairs

inactive
Organization: NEN
Publication Date: 1 December 2001
Status: inactive
Page Count: 18
ICS Code (Aids and adaptation for moving): 11.180.10
scope:

Specifies requirements and test methods to determine the effects of rain and condensation and the effects of changed of temperature on the basic functioning of electrically powered wheelchairs, including scooters, intended to carry one person, with a maximum speed not exceeding 15 km/h.

Document History

December 1, 2009
Wheelchairs - Part 9: Climatic tests for electric wheelchairs
This part of ISO 7176 specifies requirements and test methods to determine the effects of rain, dust, condensation and the effects of changes of temperature on the basic functioning of electrically...
NEN-ISO 7176-9
December 1, 2001
Wheelchairs - Part 9: Climatic tests for electric wheelchairs
Specifies requirements and test methods to determine the effects of rain and condensation and the effects of changed of temperature on the basic functioning of electrically powered wheelchairs,...
October 1, 1989
Wheelchairs - Part 9: Determination of the sensibility of wheelchairs to climate tests
This part of ISO 7176 specifies methods for testing the effects of rain on the functioning of electric wheelchairs used outdoors and the effects of temperature changes on the functioning of...
Advertisement