NEN-ISO 9073-11

Textiles - Test methods for nonwovens - Part 11: Run-off

inactive, Most Current
Organization: NEN
Publication Date: 1 December 2002
Status: inactive
Page Count: 18
ICS Code (Textile fabrics): 59.080.30
scope:

This part of ISO 9073 describes test methods for measuring the quantity of test liquid (simulated urine) which runs down a nonwoven test piece when a specified mass of test liquid is poured on to the nonwoven test piece superimposed on a standard absorbent media and placed on an inclined plane. This test method is designed to compare run-off of nonwovens. It is not intended to simulate in-use conditions of finished products. Three alternative methods are described: a) Test I - the basic method for testing hydrophilic nonwovens; b) Test II - the repeated test, with the same test parameters as in a); c) Test III - the modified method for testing hydrophobic nonwovens specifying another table inclination than in a).

Document History

NEN-ISO 9073-11
December 1, 2002
Textiles - Test methods for nonwovens - Part 11: Run-off
This part of ISO 9073 describes test methods for measuring the quantity of test liquid (simulated urine) which runs down a nonwoven test piece when a specified mass of test liquid is poured on to the...

References

Advertisement