NEN-ISO 6721-11

Plastics - Determination of dynamic mechanical properties - Part 11: Glass transition temperature

active, Most Current
Organization: NEN
Publication Date: 1 April 2012
Status: active
Page Count: 20
ICS Code (Plastics in general): 83.080.01
scope:

This part of ISO 6721 specifies methods for determining a value of the glass transition temperature (Tg) from the dynamic mechanical properties measured during a linear temperature scan under heating conditions. The glass transition temperature is an indicator of the transition from a glassy state to a rubbery state. Usually referred to as dynamic mechanical analysis (DMA), the methods and their associated procedures can be applied to unreinforced and filled polymers, foams, rubbers, adhesives and fibre-reinforced plastics/composites. Different modes (e.g. flexure, compression, tension) of dynamic mechanical analysis can be applied, as appropriate, to the form of the source material.

Document History

NEN-ISO 6721-11
April 1, 2012
Plastics - Determination of dynamic mechanical properties - Part 11: Glass transition temperature
This part of ISO 6721 specifies methods for determining a value of the glass transition temperature (Tg) from the dynamic mechanical properties measured during a linear temperature scan under heating...
Advertisement