NEN-ISO 705
Rubber latex - Determination of density between 5 degrees C and 40 degrees C
| Organization: | NEN |
| Publication Date: | 1 November 2015 |
| Status: | active |
| Page Count: | 15 |
| ICS Code (Latex and raw rubber): | 83.040.10 |
scope:
NEN-ISO 705 specifies a method for the determination of the density of natural rubber latex concentrate between the temperatures of 5 °C and 40 °C. This International Standard is intended for use when density determinations are used to calculate the mass of a measured volume of latex in locations where it is not practical to weigh directly or to control the temperature of the laboratory.
Document History