NEN-ISO 8662-5

Hand-held portable power tools - Measurement of vibrations at the handle - Part 5: Pavement breakers and hammers for construction work

inactive
Organization: NEN
Publication Date: 1 July 1994
Status: inactive
Page Count: 26
ICS Code (Vibration and shock with respect to human beings): 13.160
ICS Code (Hand-held tools in general): 25.140.01
scope:

This part of ISO 8662 specifies a laboratory method for measuring the vibrations at the handles of hand-held power driven pavement breakers and hammers for construction work. It is a type test procedure for establishing the magnitude of vibration in the handle of a power tool operating under a specified load. The power tools covered by this part of ISO 8662 may be electrically, pneumatically of hydraulically driven, or driven by means of an internal combustion engine. It is intended that the results obtained can be used to compare different power tools or different models of the same power tool. Although the levels measured are obtained in a simulated work operation they give an estimation of the levels that would be found in a real work situation.

Document History

February 1, 1996
Hand-held portable power tools - Measurement of vibrations at the handle - Part 5: Pavement breakers and hammers for construction work
A description is not available for this item.
NEN-ISO 8662-5
July 1, 1994
Hand-held portable power tools - Measurement of vibrations at the handle - Part 5: Pavement breakers and hammers for construction work
This part of ISO 8662 specifies a laboratory method for measuring the vibrations at the handles of hand-held power driven pavement breakers and hammers for construction work. It is a type test...

References

Advertisement