NEN-ISO/IEC 18009

Information technology - Programming languages - Ada: Conformity assessment of a language processor

active, Most Current
Organization: NEN
Publication Date: 1 January 2000
Status: active
Page Count: 38
ICS Code (Languages used in information technology): 35.060
scope:

Establishes requirements for certifying an assessment that an Ada language processor conforms to the requirements of the Ada language standard, ISO/IEC 8652. It places requirements on the organization that performs the assessment, the assessment procedures, and the test suite used in the assessment. Finally, it places requirements on the form for the certificate of conformity.

Document History

NEN-ISO/IEC 18009
January 1, 2000
Information technology - Programming languages - Ada: Conformity assessment of a language processor
Establishes requirements for certifying an assessment that an Ada language processor conforms to the requirements of the Ada language standard, ISO/IEC 8652. It places requirements on the...
Advertisement