NEN-ISO/IEC 18367

Information technology - Security techniques - Cryptographic algorithms and security mechanisms conformance testing

active, Most Current
Organization: NEN
Publication Date: 1 December 2016
Status: active
Page Count: 79
ICS Code (IT Security): 35.030
scope:

NEN-ISO/IEC 18367 gives guidelines for cryptographic algorithms and security mechanisms conformance testing methods. Conformance testing assures that an implementation of a cryptographic algorithm or security mechanism is correct whether implemented in hardware, software or firmware. It also confirms that it runs correctly in a specific operating environment. Testing can consist of known-answer or Monte Carlo testing, or a combination of test methods. Testing can be performed on the actual implementation or modelled in a simulation environment. This document does not include the efficiency of the algorithms or security mechanisms nor the intrinsic performance. This document focuses on the correctness of the implementation.

Document History

NEN-ISO/IEC 18367
December 1, 2016
Information technology - Security techniques - Cryptographic algorithms and security mechanisms conformance testing
NEN-ISO/IEC 18367 gives guidelines for cryptographic algorithms and security mechanisms conformance testing methods. Conformance testing assures that an implementation of a cryptographic algorithm or...
Advertisement