NEN-ISO 9645

Acoustics - Measurement of noise emitted by two-wheeled mopeds in motion - Engineering method

active, Most Current
Organization: NEN
Publication Date: 1 January 1991
Status: active
Page Count: 10
ICS Code (Motorcycles and mopeds): 43.140
ICS Code (Noise emitted by means of transport): 17.140.30
scope:

This International Standard specifies an engineering method for measuring the noise emitted by two-wheeled mopeds in motion (as defined in ISO 3833). The method is designed to meet the requirements of simplicity as far as it is consistent with reproducibility of results and realism in the operating conditions of the moped. The specifications are intended to reproduce the noise level in urban traffic flow of irregular character, with full use of the engine power available.

Document History

NEN-ISO 9645
January 1, 1991
Acoustics - Measurement of noise emitted by two-wheeled mopeds in motion - Engineering method
This International Standard specifies an engineering method for measuring the noise emitted by two-wheeled mopeds in motion (as defined in ISO 3833). The method is designed to meet the requirements...
Advertisement