NEN-ISO 9667

Aircraft ground support equipment - Tow bars

active, Most Current
Organization: NEN
Publication Date: 1 August 2017
Status: active
Page Count: 20
ICS Code (Ground service and maintenance equipment): 49.100
scope:

NEN-ISO 9667 specifies dimensional and physical requirements of tow bar connections to tractor and aircraft (see Figure 1). It is applicable to any new type of commercial transport category aircraft tow bar designed or built after publication of this document. The purpose of this document is to standardize tow bar attachments to airplane and tractor according to the mass category of the towed aircraft, so that one tow bar head with different shear levels can be used for all aircraft that are within the same mass category and are manufactured in compliance with ISO 8267.

Document History

NEN-ISO 9667
August 1, 2017
Aircraft ground support equipment - Tow bars
NEN-ISO 9667 specifies dimensional and physical requirements of tow bar connections to tractor and aircraft (see Figure 1). It is applicable to any new type of commercial transport category aircraft...
January 1, 2016
Aircraft ground support equipment - Tow bars
NEN-ISO 9667 specifies dimensional and physical requirements of tow bar connections to tractor and aircraft (see Figure 1). It is applicable to any new type of commercial-transport-category aircraft...
Advertisement