NEN-ISO/IEC 23000-13

Information technology - Multimedia application format (MPEG-A) - Part 13: Augmented reality application format

active, Most Current
Organization: NEN
Publication Date: 1 December 2017
Status: active
ICS Code (Coding of audio, video, multimedia and hypermedia information): 35.040.40
scope:

NEN-ISO/IEC 23000-13 specifies the following: - scene description elements for representing AR content; - mechanisms to connect to local and remote sensors and actuators; - mechanisms to integrated compressed media (image, audio, video, graphics); - mechanisms to connect to remote resources such as maps and compressed media.

Document History

NEN-ISO/IEC 23000-13
December 1, 2017
Information technology - Multimedia application format (MPEG-A) - Part 13: Augmented reality application format
NEN-ISO/IEC 23000-13 specifies the following: - scene description elements for representing AR content; - mechanisms to connect to local and remote sensors and actuators; - mechanisms to integrated...
October 1, 2015
ARAF reference software and conformance
A description is not available for this item.
May 1, 2014
Information technology - Multimedia application format (MPEG-A) - Part 13: Augmented reality application format
NEN-ISO-IEC 23000-13 specifies: - Scene description elements for representing AR content - Mechanisms to connect to local and remote sensors and actuators - Mechanisms to integrated compressed medias...
Advertisement