NEN-ISO/IEC 27006

Information technology - Security techniques - Requirements for bodies providing audit and certification of information security management systems

inactive
Organization: NEN
Publication Date: 1 December 2011
Status: inactive
Page Count: 46
ICS Code (Management systems): 03.100.70
ICS Code (IT Security): 35.030
scope:

This International Standard specifies requirements and provides guidance for bodies providing audit and certification of an information security management system (ISMS), in addition to the requirements contained within ISO/IEC 17021 and ISO/IEC 27001. It is primarily intended to support the accreditation of certification bodies providing ISMS certification. The requirements contained in this International Standard need to be demonstrated in terms of competence and reliability by any body providing ISMS certification, and the guidance contained in this International Standard provides additional interpretation of these requirements for any body providing ISMS certification.

Document History

March 1, 2020
Information technology - Security techniques - Requirements for bodies providing audit and certification of information security management systems
A description is not available for this item.
October 1, 2015
Information technology - Security techniques - Requirements for bodies providing audit and certification of information security management systems
NEN-ISO/IEC 27006 specifies requirements and provides guidance for bodies providing audit and certification of an information security management system (ISMS), in addition to the requirements...
NEN-ISO/IEC 27006
December 1, 2011
Information technology - Security techniques - Requirements for bodies providing audit and certification of information security management systems
This International Standard specifies requirements and provides guidance for bodies providing audit and certification of an information security management system (ISMS), in addition to the...
Advertisement