NEN-ISO/IEC 14776-151

Information technology - Small computer system interface (SCSI) - Part 151: Serial attached SCSI-1.1 (SAS-1.1)

active, Most Current
Organization: NEN
Publication Date: 1 March 2011
Status: active
Page Count: 596
ICS Code (Interface and interconnection equipment): 35.200
scope:

The SCSI family of standards provides for many different transport protocols that define the rules for exchanging information between different SCSI devices. This part of ISO/IEC 14776 defines the rules for exchanging information between SCSI devices using a serial interconnect. Other SCSI transport protocol standards define the rules for exchanging information between SCSI devices using other interconnects.

Document History

NEN-ISO/IEC 14776-151
March 1, 2011
Information technology - Small computer system interface (SCSI) - Part 151: Serial attached SCSI-1.1 (SAS-1.1)
The SCSI family of standards provides for many different transport protocols that define the rules for exchanging information between different SCSI devices. This part of ISO/IEC 14776 defines the...
Advertisement