NEN-ISO/IEC 8632-3

Information technology - Computer graphics - Metafile for the storage and transfer of picture description information - Part 3: Binary encoding

active, Most Current
Organization: NEN
Publication Date: 1 March 2003
Status: active
Page Count: 80
ICS Code (Computer graphics): 35.140
scope:

Specifies a binary encoding of the Computer Graphics Metafile. For each of the elements specified in ISO/IEC 8632-1, this part specifies an encoding in terms of data types. For each of these types, an explicit representation in terms of bits, octets and words is specified. For some data types, the exact representation is a function of the precisions being used in the metafile, as recorded in the Metafile Descriptor. This encoding of the Computer Graphics Metafile will, in many circumstances, miminize the effort required to generate and interpret the metafile.

Document History

NEN-ISO/IEC 8632-3
March 1, 2003
Information technology - Computer graphics - Metafile for the storage and transfer of picture description information - Part 3: Binary encoding
Specifies a binary encoding of the Computer Graphics Metafile. For each of the elements specified in ISO/IEC 8632-1, this part specifies an encoding in terms of data types. For each of these types,...
February 1, 1996
Information technology - Computer graphics - Metafile for the storage and transfer of picture description information - Part 3: Binary encoding - Amendement 1: Rules for profiles
A description is not available for this item.
March 1, 1994
Information technology - Computer graphics - Metafile for the storage and transfer of picture description information - Part 3: Binary encoding
This part of ISO/IEC 8632 specifies a binary encoding of the Computer Graphics Metafile. For each of the elements specified in ISO/IEC 8632-1, an encoding is specified in terms of a data type. For...
Advertisement