NEN-ISO/IEC 19792
Information technology - Security techniques - Security evaluation of biometrics
| Organization: | NEN |
| Publication Date: | 1 August 2009 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (IT Security): | 35.030 |
scope:
This International Standard specifies the subjects to be addressed during a security evaluation of a biometric system. It covers the biometric-specific aspects and principles to be considered during the security evaluation of a biometric system. It does not address the non-biometric aspects which might form part of the overall security evaluation of a system using biometric technology (e.g. requirements on databases or communication channels). This International Standard does not aim to define any concrete methodology for the security evaluation of biometric systems but instead focuses on the principal requirements. As such, the requirements in this International Standard are independent of any evaluation or certification scheme and will need to be incorporated into and adapted before being used in the context of a concrete scheme.
Document History