NEN-ISO/IEC 29341-6-16
Information technology – UPnP Device Architecture – Part 6-16: Heating, Ventilation and Air Conditioning Device Control Protocol – Temperature Setpoint Service
| Organization: | NEN |
| Publication Date: | 1 February 2009 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This service definition is compliant with the UPnP Device Architecture version 1.0. This service-type enables the following functions: • The means to set and get a temperature set point for use by a temperature controller. • The highest and lowest valid temperature values for the set point are defined by the vendor. • An interface is provided that allows notification when a controlled region has reached the temperature control band per this temperature controller's design. • A vendor fined application type. This allows re-use of this service for multiple applications. This service does not include: • The closed-loop control interface that is part of a temperature controller.
Document History