NEN - NPR-CEN/TR 16798-6

Energy performance of buildings - Ventilation for buildings - Part 6: Interpretation of the requirements in EN 16798-5 -1 and EN 16798-5-2 - Calculation methods for energy requirements of ventilation and air conditioning systems (Modules M5-6, M5-8, M 6-5, M6-8 , M7-5, M7-8)

active, Most Current
Organization: NEN
Publication Date: 1 July 2017
Status: active
Page Count: 122
ICS Code (Ventilation and air-conditioning systems): 91.140.30
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

NPR-CEN/TR 16798-6 refers to standards EN 16798-5-1 and EN 16798-5-2. It contains information to support the correct understanding and use of these standards. This Technical Report does not contain any normative provision.

Document History

NPR-CEN/TR 16798-6
July 1, 2017
Energy performance of buildings - Ventilation for buildings - Part 6: Interpretation of the requirements in EN 16798-5 -1 and EN 16798-5-2 - Calculation methods for energy requirements of ventilation and air conditioning systems (Modules M5-6, M5-8, M 6-5, M6-8 , M7-5, M7-8)
NPR-CEN/TR 16798-6 refers to standards EN 16798-5-1 and EN 16798-5-2. It contains information to support the correct understanding and use of these standards. This Technical Report does not contain...
Advertisement