NEN - NPR-CEN/TS 14807

Plastics piping systems - Glass-reinforced thermosetting plastics (GRP) based on unsaturated polyester resin (UP) - Guidance for the structural analysis of buried GRP-UP pipelines

active, Most Current
Organization: NEN
Publication Date: 1 December 2013
Status: active
Page Count: 16
ICS Code (Drainage systems): 91.140.80
ICS Code (External sewage systems): 93.030
ICS Code (Water supply systems): 91.140.60
ICS Code (Pipeline components and pipelines in general): 23.040.01
scope:

This Technical Specification, which is a guidance document for use with a structural analysis procedure for below ground installations, covers limits applicable to glass-reinforced thermosetting plastics (GRP) pipes used for the conveyance of liquids under pressure or gravity conditions. This document does not specify a particular structural analysis procedure but gives guidance on the selection of a structural analysis procedure. It concludes that any established structural analysis procedure may be used provided it includes the assessment of short and long-term deflection and buckling resistance. Products complying to the applicable GRP product standards EN 1796 or EN 14364, which are not subject to internal pressure, are suitable as long as the analysis shows that the long-term deflection of the installed pipes is limited to 6 %, which is the basic assumption of the GRP pipe product standards. Products complying with the applicable system standards (EN 1796 or EN 14364), which are subject to internal pressure, are suitable as long as the analysis shows that the initial deflection of the installed pipes does not exceed 3 %. A suitable structural analysis procedure should normally be capable of being used for pipes operating at different temperatures provided that the corresponding temperature re-rating factors for the relevant pipe properties are applied, as specified in the referring standard(s). Nevertheless, high service temperatures may require an additional analysis of the longitudinal stresses and strains and/or a special design of the joints. Normal structural analysis procedures are intended to cover normal soil installation conditions. Pipes to be designed for installations in abnormal or unusual conditions, e.g. in quick soils or a marine sea-bed, may require special engineering. Some structural analysis procedures may include axial effects depending upon the type of joint used.

Document History

NPR-CEN/TS 14807
December 1, 2013
Plastics piping systems - Glass-reinforced thermosetting plastics (GRP) based on unsaturated polyester resin (UP) - Guidance for the structural analysis of buried GRP-UP pipelines
This Technical Specification, which is a guidance document for use with a structural analysis procedure for below ground installations, covers limits applicable to glass-reinforced thermosetting...
Advertisement