NEN - NPR-CEN/TS 81-11

Safety rules for the construction and installation of lifts - Basics and interpretations - Part 11: Interpretations related to EN 81 family of standards

inactive
Organization: NEN
Publication Date: 1 August 2009
Status: inactive
Page Count: 140
ICS Code (Lifts. Escalators): 91.140.90
scope:

This Technical Specification is a collection of interpretations related to the EN 81 family of standards (see CEN/TR 81-10:2008). As first issue, this document collects interpretation to EN 81-1:1998, EN 81-2:1998, EN 81- 28:2003, EN 81-70:2003 and EN 81-72:2003. Interpretations to other standards of the EN 81 family will be added when they are available. Interpretations aim to improve the understanding of the clause(s) they are referring to and by that facilitating common understanding between manufacturers, lift installers, notified bodies, inspection bodies and national authorities. Interpretations do not have the same status as the standards to which they are related. However, the application of interpretations should give to the interested parties confidence that the relevant standard has not been wrongly applied.

Document History

April 1, 2011
Safety rules for the construction and installation of lifts - Basics and interpretations - Part 11: Interpretations related to EN 81 family of standards
This Technical Specification is a collection of interpretations related to the EN 81 family of standards (see CEN/TR 81-10:2008). As second issue, this document collects interpretations to EN...
NPR-CEN/TS 81-11
August 1, 2009
Safety rules for the construction and installation of lifts - Basics and interpretations - Part 11: Interpretations related to EN 81 family of standards
This Technical Specification is a collection of interpretations related to the EN 81 family of standards (see CEN/TR 81-10:2008). As first issue, this document collects interpretation to EN...

References

Advertisement