NEN - NPR-CLC/TS 50537-3

Railway applications - Mounted parts of the traction transformer and cooling system - Part 3: Water pump for traction converters

active, Most Current
Organization: NEN
Publication Date: 1 February 2010
Status: active
Page Count: 33
ICS Code (Transformers. Reactors): 29.180
ICS Code (Tractive stock): 45.060.10
scope:

This Technical Specification covers requirements for centrifugal and peripheral electric pumps which generate the circulation of cooling liquid in converters of rail vehicles and their associated cooling system. The pumps covered in this Technical Specification are rotodynamic pumps driven by canned motors or magnetically coupled motors. CLC/TS 50537-3 gives consideration to both technical and normative requirements of the railway environment and restricts the variety provided by industry-wide standards for pumps (for example EN 50216-7, EN 733 and EN ISO 9906). It determines requirements and tests enabling the interchangeability especially regarding electrical, mechanical and hydraulic interfaces. Furthermore, service conditions are described.

Document History

NPR-CLC/TS 50537-3
February 1, 2010
Railway applications - Mounted parts of the traction transformer and cooling system - Part 3: Water pump for traction converters
This Technical Specification covers requirements for centrifugal and peripheral electric pumps which generate the circulation of cooling liquid in converters of rail vehicles and their associated...
Advertisement