NEN - NPR-ISO/TR 14933

Road vehicles - Test procedures for evaluating out-of-position vehicle occupant interactions with deploying side air bags

active, Most Current
Organization: NEN
Publication Date: 1 December 2012
Status: active
Page Count: 28
ICS Code (Road vehicles in general): 43.020
scope:

This Technical Report outlines test procedures for evaluating the effects of the interactions between deploying side air bags (SAB) and vehicle occupants. The in-position test procedures are referred to in other ISO international standards, such as, full-vehicle pole crash tests (ISO 15829) and instrumented arm evaluations (ISO 15827). Out-of-position vehicle occupant test procedures are described in this Technical Report. This Technical Report describes dummies, procedures, instrumentation and test configurations that can be used for investigating the interactions that occur between a deploying side air bag and a vehicle occupant in front and rear seats. Air bags may deploy from the door or side trim panel, the armrest, the seat back or cushion, the roof support pillars, and the roof rail area. Occupants can range in size from young children through very large adults. These test procedures are sufficiently broad to cover these areas. Static tests are used for these evaluations, since external forces do not accelerate the vehicle buck.

Document History

NPR-ISO/TR 14933
December 1, 2012
Road vehicles - Test procedures for evaluating out-of-position vehicle occupant interactions with deploying side air bags
This Technical Report outlines test procedures for evaluating the effects of the interactions between deploying side air bags (SAB) and vehicle occupants. The in-position test procedures are referred...
December 1, 2001
Road vehicles - Test procedures for evaluating occupant interactions with deploying side impact airbags
This Technical Report outlines test procedures for evaluating the effects of the interactions between deploying side air bags (SAB) and occupants. Out-of-position occupant test procedures are...
Advertisement