NEN - NPR-IEC/PAS 62453-2

Field Device Tool (FDT) interface specification - Part 2: INTERBUS communication

inactive, Most Current
Organization: NEN
Publication Date: 1 June 2006
Status: inactive
ICS Code (IT applications in industry): 35.240.50
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
scope:

This part of IEC 623453 provides information for integrating the INTERBUS protocol into the FDT interface specification (IEC 62453-1).

Document History

NPR-IEC/PAS 62453-2
June 1, 2006
Field Device Tool (FDT) interface specification - Part 2: INTERBUS communication
This part of IEC 623453 provides information for integrating the INTERBUS protocol into the FDT interface specification (IEC 62453-1).
Advertisement