NEN - NPR-ISO/TR 18105
Soil quality - Detection of water soluble chromium (VI) using a ready-to-use test-kit method
| Organization: | NEN |
| Publication Date: | 1 June 2014 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Chemical characteristics of soils): | 13.080.10 |
scope:
NPR-ISO/TR 18105 describes the procedure to screen soil samples to detect Cr(VI) using test-kits based on water extraction of Cr(VI) in soil. The test-kit approach in this method is designed to quickly screen soil samples using calibration to indicate the concentration level. A batch test at a liquid to solid ratio of 10 l/kg, designated by ISO/TS 21268-2, has been used in Japan for over 30 years to evaluate the risk of Cr(VI) contamination in soil. The Cr(VI) detection by a ready-to-use test-kit method follows ISO/TS 21268-2. This screening technique is applicable in laboratories but can also be applied for site screening in the field. The standard system detection covers the range mg/kg to % for Cr(VI). This method is expected as a screening technique because of the significant colour change given by 1,5-diphenylcarbazid
Document History