NEN - NPR-ISO/TS 20474-14

Earth-moving machinery - Safety - Part 14: Information on national and regional provisions

inactive, Most Current
Organization: NEN
Publication Date: 1 March 2009
Status: inactive
Page Count: 29
ICS Code (Earth-moving machinery): 53.100
scope:

This part of ISO 20474 presents amendments, exceptions and requirements additional to the safety requirements for earth-moving machinery given in the other parts of ISO 20474, in conjunction with which it is intended to be used. These provisions are specific to Australia, the EU, Japan or the USA, and relate to laws, directives or regulations in force in the applicable country or region, as well as to other national and international standards, including ISO International Standards.

Document History

NPR-ISO/TS 20474-14
March 1, 2009
Earth-moving machinery - Safety - Part 14: Information on national and regional provisions
This part of ISO 20474 presents amendments, exceptions and requirements additional to the safety requirements for earth-moving machinery given in the other parts of ISO 20474, in conjunction with...
Advertisement