NEN - NPR-ISO/TS 24348

Ophthalmic optics - Spectacle frames - Method for the simulation of wear and detection of nickel release from metal and combination spectacle frames

active, Most Current
Organization: NEN
Publication Date: 1 February 2014
Status: active
Page Count: 28
ICS Code (Ophthalmic equipment): 11.040.70
scope:

NPR-ISO/TS 24348 specifies methods for accelerated wear and corrosion, to be used prior to the detection of nickel release from coated metal and combination spectacle frames, and for detecting the release of nickel from those parts of metal and combination spectacle frames, whether coated or not, intended to come into direct and prolonged contact with the skin, in order to determine whether such parts release nickel at a rate greater than 0,5 μg/cm2/week. This Technical Specification aims to control those spectacle frames which, if produced with materials and/or surface treatments containing nickel, can be worn by nickel-sensitized persons.

Document History

NPR-ISO/TS 24348
February 1, 2014
Ophthalmic optics - Spectacle frames - Method for the simulation of wear and detection of nickel release from metal and combination spectacle frames
NPR-ISO/TS 24348 specifies methods for accelerated wear and corrosion, to be used prior to the detection of nickel release from coated metal and combination spectacle frames, and for detecting the...
Advertisement