NEN - NVN-ENV 12977-3
Thermal solar systems and components - Custom built systems - Part 3: Performance characterisation of stores for solar heating systems
| Organization: | NEN |
| Publication Date: | 1 May 2001 |
| Status: | inactive |
| Page Count: | 64 |
| ICS Code (Solar energy engineering): | 27.160 |
| ICS Code (Central heating systems): | 91.140.10 |
| ICS Code (Water heating equipment): | 91.140.65 |
scope:
Specifies test methods for the performance characterization of stores which are intended for use in small custom built systems. Stores tested according to this Prestandard are commonly used in solar hot water systems. However, also the thermal performance of all other thermal stores with water as storage medium (e.g. for heat pump systems) can be assessed according the this Prestandard. Applies to stores with a nominal volume between 50 and 3000 litres and without integrated oil or gas burner.
Document History