NEN 10146-1-3

Semiconductor convertors - General requirements and line commutated convertors - Part 1-3: Transformers and reactors

active, Most Current
Organization: NEN
Publication Date: 1 July 1993
Status: active
Page Count: 36
ICS Code (Rectifiers. Converters. Stabilized power supply): 29.200
scope:

This part 1-3 of the Standard relates,in general, to those characteristics wherein convertor transformers differ from ordinary power transformers. In all other respects, the rules specified in IEC 76 shall apply to convertor transformers also, as far as they are not in contradiction with this standard. It should be borne in mind that a rectifier transformer operates with non-sinusoidal current waveshape. In single-way connection, the current in each cell winding contains a d.c. component which calls for special attention in design and testing. In some cases, a special design is necessary when external short-circuits and cell failures would cause abnormal stress. For certain types of transformers the waveshape of the normal operating voltage is non-sinusoidal. The core loss of such equipment is to be determined by applying a sinusoidal voltage having the same half-cycle arithmetic mean value and the same fundamental frequency as the voltage applied in service.

Document History

NEN 10146-1-3
July 1, 1993
Semiconductor convertors - General requirements and line commutated convertors - Part 1-3: Transformers and reactors
This part 1-3 of the Standard relates,in general, to those characteristics wherein convertor transformers differ from ordinary power transformers. In all other respects, the rules specified in IEC 76...
Advertisement