NEN 10598-2-19

Luminaires - Part 2: Particular requirements - Section 19: Air-handling luminaires (safety requirements)

active, Most Current
Organization: NEN
Publication Date: 1 July 1991
Status: active
Page Count: 32
ICS Code (Luminaires): 29.140.40
scope:

This section of Part 2 of IEC Publication 598 specifies safety requirements for air-handling luminaires for use with a ventilation duct or ventilated space (plenum), for use with tubular fluorescent lamps on supply voltages not exceeding 1000 V. It is to be read in conjunction with those sections of Part 1 to which reference is made. Attention is drawn to the fact that this section specifies only the safety aspects of air-handling luminaires; no requirements are specified at present for performance aspects.

Document History

NEN 10598-2-19
July 1, 1991
Luminaires - Part 2: Particular requirements - Section 19: Air-handling luminaires (safety requirements)
This section of Part 2 of IEC Publication 598 specifies safety requirements for air-handling luminaires for use with a ventilation duct or ventilated space (plenum), for use with tubular fluorescent...
Advertisement