NEN 10831-2
Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 1 kV - Part 2: Ageing test, self-healing test and destruction test
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 1996 |
| Status: | inactive |
| Page Count: | 32 |
| ICS Code (Power capacitors): | 31.060.70 |
scope:
Deals with capacitors according to IEC Publication 831-1 and gives the requirements for testing of these capacitors. Formulates the conditions and the sequences of testing.
Document History
NEN 10831-2
May 1, 1996
Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 1 kV - Part 2: Ageing test, self-healing test and destruction test
Deals with capacitors according to IEC Publication 831-1 and gives the requirements for testing of these capacitors. Formulates the conditions and the sequences of testing.
July 1, 1994
Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage up to and including 1000 V - Part 2: Ageing test, self-healing test and destruction test
This report applies to capacitors according to IEC Publication 831-1 and gives the requirements for the ageing test, self-healing test and destruction test for these capacitors.