NEN 11036
Alternating current static watt-hour meters for active energy (classes 1 and 2)
| Organization: | NEN |
| Publication Date: | 1 May 1993 |
| Status: | inactive |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
This Standard applies only to newly manufactured static watt-hour meters of accuracy classes 1 and 2, for the measurement of alternating current electrical active energy of a frequency in the range 45 Hz to 65 Hz and to their type tests only. It applies only to the static watt-hour meters for indoor and outdoor application consisting of a measuring element and register(s) enclosed together in a meter case. It also applies to operation indicator(s) and test output(s). It does not apply to: a) watt-hour meters where the voltage across the connection terminals exceeds 600 V (line-to-line voltage for meters for polyphase systems); b) portable meters; c) data interfaces to the register of the meter.
Document History