NEN 5273

Acoustic performance of sealing - Laboratory measurement based on EN-ISO 140-3

inactive
Organization: NEN
Publication Date: 1 June 2004
Status: inactive
Page Count: 12
ICS Code (Acoustics in building. Sound insulation): 91.120.20
scope:

This standard describes a determination method for the acoustic performance of sealing of windows and doors. The method is based on laboratory measurements of airborne sound insulation of a test object according to NEN-EN-ISO 140-3. The measurement results are processed so that the acoustic performance of different products can be matched.

Document History

December 1, 2005
Acoustic performance of sealing - Laboratory measurement based on EN-ISO 140-3
This standard describes a determination method for the acoustic performance of sealing of windows and doors. The method is based on laboratory measurements of airborne sound insulation of a test...
NEN 5273
June 1, 2004
Acoustic performance of sealing - Laboratory measurement based on EN-ISO 140-3
This standard describes a determination method for the acoustic performance of sealing of windows and doors. The method is based on laboratory measurements of airborne sound insulation of a test...
Advertisement