NEN-EN 3182

Aerospace series - Ball bearings, rigid in corrosion resisting steel cadmium plated, for control cable pulleys - Dimensions and loads

active, Most Current
Organization: NEN
Publication Date: 1 March 2012
Status: active
Page Count: 12
ICS Code (Components for aerospace construction): 49.035
scope:

This European Standard specifies the characteristics of ball bearings fitted with shields of seals, for aircraft control cable pulleys. The pulley bearings defined in this standard shall be used from -54 °C to 150 °C. However, being lubricated with the following greases: - very high pressure grease, ester type (code A), operational range -73 °C to 121 °C or - very high pressure grease, synthetic hydrocarbons, general purpose (code B), operational range -54 °C to 177 °C (refer to EN 2062); their field of application when lubricated with code A grease shall be limited to 121 °C.

Document History

NEN-EN 3182
March 1, 2012
Aerospace series - Ball bearings, rigid in corrosion resisting steel cadmium plated, for control cable pulleys - Dimensions and loads
This European Standard specifies the characteristics of ball bearings fitted with shields of seals, for aircraft control cable pulleys. The pulley bearings defined in this standard shall be used from...
Advertisement